Manufacturer: STMicroelectronics
Win Source Part Number: 1194301-L5150CJTR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 48dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Maximum Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Family Part Number: L5150
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 80μA
5V 0.15A Positive LDO Regulator, PowerSSO EP, 12-Pin SMT Product overview: L5150CJTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150CJTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
LDO Voltage Regulators 5V MULTIFUNCTION LDO
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1194301-L5150CJTR | 776-L5150CJTR | 497-11660-2-ND | L5150CJTR | L5150CJTR | L5150CJTR | L5150CJTR |
| Product Name | Electronic Surplus - L5150CJTR | 5V 0.15A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; PowerSSO-12 | Other; PowerSSO EP | Other; PowerSSO-12 | Other; PowerSSO-12 | |||
| Special Features | Reset | Over Temperature, Short Circuit | Reset | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |