5V 0.15A Pos LDO Regulator, 12-Pin PowerSSO EP SMT Product overview: L5150CJ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150CJ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 849246-L5150CJ
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: L5150
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L5150CJ | 849246-L5150CJ | L5150CJ | 761-L5150CJ | L5150CJ | L5150CJ |
| Product Name | 5V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L5150CJ | PMIC - Voltage Regulators - Linear | IC REG LIN 5V 150MA POWERSSO-12 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; PowerSSO EP | Other; Tube | Other; PowerSSO-12 | Other; PowerSSO-12 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | |||
| IQ | 5.50E-5 amps | 8.00E-5 amps | 8.00E-5 amps |