5V 0.15A LDO Regulator, SOT-223, Pos, 4-Pin Product overview: L5150BNTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150BNTR can be used for catalog matching and distributor lookup.
5V 150mA Low Dropout Regulator SOT-223
5V 150mA Low Dropout Regulator SOT-223
5V 150mA Low Dropout Regulator SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 038027-L5150BNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 80μA to 4.2mA
PSRR: 48dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA SOT223
LDO Voltage Regulators 5V LDO 500mV Vdp 150mA 5.6V to 40V
Automotive 5V Low Dropout Voltag
IC REG LINEAR 5V 150MA SOT223
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L5150BNTR | 8805305 | 8805305P | 497-11659-6-ND | 038027-L5150BNTR | L5150BNTR | L5150BNTR | L5150BNTR | L5150BNTR |
| Product Name | 5V 0.15A LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L5150BNTR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||
| IQ | 5.00E-5 amps | 8.00E-5 amps | 8.00E-5 amps |