Manufacturer: STMicroelectronics
Win Source Part Number: 876554-L4998TR
Features: PMIC
Package: Reel - TR
Family Name: L4998
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulators Safety Power REG 90mA 250mA 5.0V Product overview: L4998TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 250mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 90mA, 250mA, 5.0V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L4998TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulators Safety Power REG 90mA 250mA 5.0V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876554-L4998TR | 761-L4998TR | L4998TR | L4998TR |
| Product Name | PMIC - PMIC - Power Management - Specialized - L4998TR | 90mA 250mA 5.0V LDO Voltage Regulator IC | Linear Voltage Regulators | Power Management - Specialized |
| Package Type | Other; Reel - TR |