Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24
Automotive 5V, 500mA Low Drop Voltage Regulator Product overview: L4995RKTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995RKTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051246-L4995RKTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-24
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 400mA
Operating Supply Current: 160μA to 2.7mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 5V 150mA LW DROP VLT REGULATOR
IC REG LIN 5V 500MA POWERSSO-24
IC REG LIN 5V 500MA POWERSSO-24
IC REG LIN 5V 500MA POWERSSO-24
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-11658-2-ND | 776-L4995RKTR | 1051246-L4995RKTR | L4995RKTR | L4995RKTR | L4995RKTR | L4995RKTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 500mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4995RKTR | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; "24-PowerBSOP (0.295"", 7.50mm Width)" | Other; PowerSSO-24 | Other; 24-PowerBSOP (0.295", 7.50mm Width) | ||||
| Special Features | Over Temperature, Short Circuit | Reset | Reset |