Automotive 5V, 500mA Low Drop Voltage Regulator Product overview: L4995J from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995J can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194297-L4995J
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Maximum Supply Current: 2.7mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: L4995
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 31V
Maximum Dropout Voltage: 0.5V at 400mA
Current - Quiescent (Iq): 160μA
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
LDO Voltage Regulators 5V 500mA low drop Volt REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L4995J | 1194297-L4995J | 761-L4995J | L4995J | L4995J | L4995J |
| Product Name | Automotive 5V 500mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4995J | IC REG LIN 5V 500MA POWERSSO-12 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.2700 volts | 0.5000 volts | 0.2700 volts |