Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-24
Manufacturer: STMicroelectronics
Win Source Part Number: 1194296-L4995AK
Family Name: L4995
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): L4995K; L4995RKTR; L4995KTR; L4995AKTR;
Introduction Date: May 26, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
5V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PDSO24, ROHS COMPLIANT, SSOP-24 Product overview: L4995AK from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5V, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5V, SSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995AK can be used for catalog matching and distributor lookup.
IC REG LIN 5V 500MA POWERSSO-24
IC REG LIN 5V 500MA POWERSSO-24
IC REG LIN 5V 500MA POWERSSO-24
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L4995AK-ND | 1194296-L4995AK | 776-L4995AK | L4995AK | L4995AK | L4995AK |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4995AK | 5V 0.5V SSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; "24-PowerBSOP (0.295"", 7.50mm Width)" | Other; 24-PowerBSOP (0.295", 7.50mm Width) | ||||
| Special Features | Over Temperature, Short Circuit | Enable, Reset |