Manufacturer: STMicroelectronics
Win Source Part Number: 002296-L4995AJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Family Name: L4995
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-12
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 400mA
Operating Supply Current: 160μA to 2.7mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RT9161A-49GG; AP1117Y50L-U; AP1117Y50L-13; RT9163-50GXL;
Introduction Date: May 26, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerSSO-12
Automotive 5V, 500mA Low Drop Voltage Regulator Product overview: L4995AJTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995AJTR can be used for catalog matching and distributor lookup.
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
LDO Voltage Regulators 5V 150mA LW DROP VLT REGULATOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 002296-L4995AJTR | 497-11653-2-ND | 776-L4995AJTR | L4995AJTR | L4995AJTR | L4995AJTR | L4995AJTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4995AJTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 500mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; PowerSSO-12 | Other; PowerSSO-12 | Other; PowerSSO-12 | ||||
| Life Cycle Stage | Maturity; Active |