Manufacturer: STMicroelectronics
Win Source Part Number: 922606-L4995AJ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA PowerSSO-12
Package: PowerSSO-12
Package: Tube
Mounting: Surface Mount
Family Name: L4995
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19123, L4995AJ-ND
Automotive 5V, 500mA Low Drop Voltage Regulator Product overview: L4995AJ from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4995AJ can be used for catalog matching and distributor lookup.
IC REG LIN 5V 500MA POWERSSO-12
IC REG LIN 5V 500MA POWERSSO-12
LDO Voltage Regulators 5V 500mA low drop voltage regulator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 922606-L4995AJ | 776-L4995AJ | L4995AJ | L4995AJ | L4995AJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4995AJ | Automotive 5V 500mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | ||||
| Package Type | Other; PowerSSO-12 | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Output Voltage Type | Fixed | ||||
| Output Voltage | 5 volts | 5 volts |