Manufacturer: STMicroelectronics
Win Source Part Number: 778134-L4993MDTR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA ~ 2mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 20-SO
Voltage Input MAX: 31V
Voltage Dropout (Maximum): 0.4V @ 150mA
Alternative Parts (Cross-Reference): CS8182YDPR5G; CS8182YDPR5; CS8182YDP5; CS8182YDR8;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Automotive Low Drop Voltage Regulator With Watchdog Product overview: L4993MDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4993MDTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SO
LDO Voltage Regulators 5V 150mA LW DROP VLT REGULATOR
IC REG LINEAR 5V 150MA 20SO
IC REG LINEAR 5V 150MA 20SO
IC REG LINEAR 5V 150MA 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 778134-L4993MDTR | 776-L4993MDTR | 497-11652-2-ND | L4993MDTR | L4993MDTR | L4993MDTR | L4993MDTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4993MDTR | Automotive Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | Fixed | |||
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | Other; SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |||
| Special Features | Reset, Watchdog | Over Temperature, Short Circuit | Reset, Watchdog |