Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 002292-L4988MDTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 150μA to 2.5mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LDO Regulator, 6V Fixed/Adj, 200mA, 31V In, SO, SMT Product overview: L4988MDTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 200mA, 31V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 200mA, 31V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4988MDTR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5V 150mA LW DROP VLT REGULATOR
IC REG LINEAR 5V 200MA 20SO
IC REG LINEAR 5V 200MA 20SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-11648-2-ND | 002292-L4988MDTR | 776-L4988MDTR | L4988MDTR | L4988MDTR | L4988MDTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4988MDTR | 6V 200mA 31V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; 20-SO | Other; SO | |||
| Special Features | Over Temperature, Short Circuit | Reset, Watchdog | Reset, Watchdog |