Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 20-SO
Low drop voltage regulator Product overview: L4988MD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4988MD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194288-L4988MD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Reset, Watchdog
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: L4988
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 31V
Maximum Dropout Voltage: 0.5V at 200mA
Current - Quiescent (Iq): 150μA
IC REG LINEAR 5V 200MA 20SO
IC REG LINEAR 5V 200MA 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L4988MD-ND | 776-L4988MD | 1194288-L4988MD | L4988MD | L4988MD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4988MD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SO | SOIC; Other; 20-SOIC | ||
| Special Features | Over Temperature, Short Circuit | Reset, Watchdog | Reset, Watchdog |