Manufacturer: STMicroelectronics
Win Source Part Number: 876552-L4988D
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: L4988
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Automotive Low Drop Voltage Regulator Product overview: L4988D from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4988D can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA 8SO
IC REG LINEAR 5V 200MA 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 876552-L4988D | 776-L4988D | L4988D | L4988D |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4988D | Automotive Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Tube | Other; SO | ||
| Output Voltage Type | Adjustable / Variable | |||
| Output Voltage | 6 volts | 5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |