Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PPAK
12V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, PPAK-5 Product overview: L4987CPT120 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4987CPT120 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070584-L4987CPT120
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.7V @ 200mA
Operating Supply Current: 1mA to 6mA
PSRR: 80dB to 60dB (120Hz to 60dB)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 12V 200MA PPAK
IC REG LINEAR 12V 200MA PPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L4987CPT120-ND | 776-L4987CPT120 | 070584-L4987CPT120 | L4987CPT120 | L4987CPT120 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 0.7V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L4987CPT120 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | PPAK; Other; PPAK | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |