Win Source Part Number: 1372637-L4986A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Base Product Number: L4986
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 24.5V
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400 µA
PFC IC Continuous Conduction (CCM) 65kHz 10-SSOP
PFC IC Continuous Conduction (CCM) 65kHz 10-SSOP
Continuous conduction mode (CCM)
PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1372637-L4986A | 2490875 | 497-L4986A-ND | L4986A | L4986A | 29AK0688 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics |