PFC IC Continuous Conduction (CCM) 10-SSOP
PFC IC Continuous Conduction (CCM) 10-SSOP
PFC IC Continuous Conduction (CCM) 10-SSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 800634-L4984DTR
Packaging: Reel
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 65μA
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-SOP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.3V ~ 22.5V
Part Number Series: L4984
PFC CONTROLLER, -40 TO 150DEG C; UVLO:1.1V; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:65µA; Operating Supply Current:5mA; Controller IC Case Style:SSOP; No. of Pins:10Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes
IC PFC CTRLR CCM 10SSOP
IC PFC CTRLR CCM 10SSOP
PFC IC Continuous Conduction (CCM) 10-SSOP
Power Factor Correction - PFC Current Mode PFC CCM Line Modulated Bi
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 497-13700-2-ND | 800634-L4984DTR | 25AH9773 | L4984DTR | L4984DTR | L4984DTR | L4984DTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - L4984DTR | Pfc Controller, -40 To 150Deg C; Uvlo Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |