STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L4984D L4984D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807993-L4984D Packaging: Tube Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 65μA Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.3V ~ 22.5V Part Number Series: L4984
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807993-L4984D Packaging: Tube Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 65μA Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.3V ~ 22.5V Part Number Series: L4984
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L4984D
807993-L4984D
PMIC - PMIC - PFC (Power Factor Correction) - L4984D 807993-L4984D
Manufacturer: STMicroelectronics Win Source Part Number: 807993-L4984D Packaging: Tube Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 65μA Supplier Device Package: 10-SSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 10-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.3V ~ 22.5V Part Number Series: L4984

Manufacturer: STMicroelectronics
Win Source Part Number: 807993-L4984D
Packaging: Tube
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 65μA
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.3V ~ 22.5V
Part Number Series: L4984

Buy Now
PFC (Power Factor Correction) - 497-16431-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-16431-ND
PFC (Power Factor Correction) 497-16431-ND
PFC IC Continuous Conduction (CCM) 10-SSOP

PFC IC Continuous Conduction (CCM) 10-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L4984D
Power Factor Correction - PFC L4984D
Power Factor Correction - PFC Current Mode PFC CCM Line Modulated Bi

Power Factor Correction - PFC Current Mode PFC CCM Line Modulated Bi

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L4984D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L4984D
PMIC - PFC (Power Factor Correction) L4984D
IC PFC CTRLR CCM 10SSOP

IC PFC CTRLR CCM 10SSOP

Supplier's Site Datasheet
Pfc Controller, Ccm, 22.5V, Ssop-10; Uvlo Stmicroelectronics - 45AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 22.5V, Ssop-10; Uvlo Stmicroelectronics
45AC7234
Pfc Controller, Ccm, 22.5V, Ssop-10; Uvlo Stmicroelectronics 45AC7234
PFC CONTROLLER, CCM, 22.5V, SSOP-10; UVLO:-; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:65µA; Operating Supply Current:5mA; Controller IC Case Style:SSOP; No. of Pins:10Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

PFC CONTROLLER, CCM, 22.5V, SSOP-10; UVLO:-; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:65µA; Operating Supply Current:5mA; Controller IC Case Style:SSOP; No. of Pins:10Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - L4984D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4984D
PFC (Power Factor Correction) L4984D
PFC IC Continuous Conduction (CCM) 10-SSOP

PFC IC Continuous Conduction (CCM) 10-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4984D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4984D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4984D
IC PFC CTRLR CCM 10SSOP

IC PFC CTRLR CCM 10SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 807993-L4984D 497-16431-ND L4984D L4984D 45AC7234 L4984D L4984D
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L4984D PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) Pfc Controller, Ccm, 22.5V, Ssop-10; Uvlo Stmicroelectronics PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products