Power Factor Correction and PWM Controller 0.3mA 115kHz 20-Pin SO T/R Product overview: L4981BD013TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-L4981BD013TR can be used for catalog matching and distributor lookup.
Fixed Frequency Average Current Mode
Fixed Frequency Average Current Mode
Fixed Frequency Average Current Mode
IC PFC CTR AVER CURR 100KHZ 20SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-L4981BD013TR | 151473 | L4981BD013TR |
| Product Name | 0.3mA 115kHz Power Management IC | Voltage Controllers | PFC (Power Factor Correction) |
| Package Type | Other; SO | Other; SO-20 | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) |
| Output Voltage | 7.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |