STMicroelectronics, Inc. PFC (Power Factor Correction) L4981BD013TR

Description
PFC IC Average Current 100kHz 20-SO
Request a Quote Datasheet
Description
PFC IC Average Current 100kHz 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-5339-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-5339-2-ND
PFC (Power Factor Correction) 497-5339-2-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-5339-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-5339-6-ND
PFC (Power Factor Correction) 497-5339-6-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-5339-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-5339-1-ND
PFC (Power Factor Correction) 497-5339-1-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - L4981BD013TR - 038028-L4981BD013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L4981BD013TR
038028-L4981BD013TR
PMIC - PMIC - PFC (Power Factor Correction) - L4981BD013TR 038028-L4981BD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 038028-L4981BD013TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC28512DWG4; E-L4981AD013TR; EL4981AD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038028-L4981BD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 14.5 V to 19.5V
Alternative Parts (Cross-Reference): UCC28512DWG4; E-L4981AD013TR; EL4981AD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pfc Ctrl, 100Khz, -40 To 125Deg C; Uvlo Stmicroelectronics - 38Y7868 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Ctrl, 100Khz, -40 To 125Deg C; Uvlo Stmicroelectronics
38Y7868
Pfc Ctrl, 100Khz, -40 To 125Deg C; Uvlo Stmicroelectronics 38Y7868
PFC CTRL, 100KHZ, -40 TO 125DEG C; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; Product Range:-RoHS Compliant: Yes

PFC CTRL, 100KHZ, -40 TO 125DEG C; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - L4981BD013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L4981BD013TR
PMIC - PFC (Power Factor Correction) L4981BD013TR
IC PFC CTR AVER CURR 100KHZ 20SO

IC PFC CTR AVER CURR 100KHZ 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4981BD013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4981BD013TR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4981BD013TR
L4981A: Fixed Frequency Average

L4981A: Fixed Frequency Average

Supplier's Site
PFC (Power Factor Correction) - L4981BD013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4981BD013TR
PFC (Power Factor Correction) L4981BD013TR
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L4981BD013TR
Power Factor Correction - PFC L4981BD013TR
Power Factor Correction - PFC Very High Power

Power Factor Correction - PFC Very High Power

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-5339-2-ND 038028-L4981BD013TR 38Y7868 L4981BD013TR L4981BD013TR L4981BD013TR L4981BD013TR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - L4981BD013TR Pfc Ctrl, 100Khz, -40 To 125Deg C; Uvlo Stmicroelectronics PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products