Manufacturer: STMicroelectronics
Win Source Part Number: 002291-L4981BD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 14.5 V to 19.5V
Alternative Parts (Cross-Reference): UCC38503DW; L4981AD; E-L4981AD013TR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
PFC IC Average Current 100kHz 20-SO
IC PFC CTR AVER CURR 100KHZ 20SO
IC PFC CTR AVER CURR 100KHZ 20SO
Power Factor Correction - PFC Very High Power
POWER FACTOR CORRECTOR, SOIC-20; UVLO:-; Supply Voltage Min:18V; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:-; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; Frequency:100kHz RoHS Compliant: Yes
PFC IC Average Current 100kHz 20-SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 002291-L4981BD | 497-5338-5-ND | L4981BD | L4981BD | L4981BD | 24M4229 | L4981BD |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L4981BD | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Power Factor Corrector, Soic-20; Uvlo Stmicroelectronics | PFC (Power Factor Correction) |