STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L4981AD013TR L4981AD013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002290-L4981AD013TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Family Name: L4981A Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38502DWTR; E-L4981AD013TR; EL4981AD; L4981AD013TR; UCC28502DWTR; UCC28516DWG4; UCC28515DWG4; UCC28502DWTRG4; Introduction Date: September 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002290-L4981AD013TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Family Name: L4981A Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38502DWTR; E-L4981AD013TR; EL4981AD; L4981AD013TR; UCC28502DWTR; UCC28516DWG4; UCC28515DWG4; UCC28502DWTRG4; Introduction Date: September 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - L4981AD013TR - 002290-L4981AD013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L4981AD013TR
002290-L4981AD013TR
PMIC - PMIC - PFC (Power Factor Correction) - L4981AD013TR 002290-L4981AD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 002290-L4981AD013TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Family Name: L4981A Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38502DWTR; E-L4981AD013TR; EL4981AD; L4981AD013TR; UCC28502DWTR; UCC28516DWG4; UCC28515DWG4; UCC28502DWTRG4; Introduction Date: September 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 002290-L4981AD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Family Name: L4981A
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 14.5 V to 19.5V
Alternative Parts (Cross-Reference): UCC38502DWTR; E-L4981AD013TR; EL4981AD; L4981AD013TR; UCC28502DWTR; UCC28516DWG4; UCC28515DWG4; UCC28502DWTRG4;
Introduction Date: September 23, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4562-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4562-1-ND
PFC (Power Factor Correction) 497-4562-1-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4562-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4562-2-ND
PFC (Power Factor Correction) 497-4562-2-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4562-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4562-6-ND
PFC (Power Factor Correction) 497-4562-6-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
Power Factor Correction - 151471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151471
Power Factor Correction 151471
Fixed Frequency Average Current Mode

Fixed Frequency Average Current Mode

Supplier's Site
Power Factor Correction - 151472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151472
Power Factor Correction 151472
Fixed Frequency Average Current Mode

Fixed Frequency Average Current Mode

Supplier's Site
Power Factor Correction - 151472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151472P
Power Factor Correction 151472P
Fixed Frequency Average Current Mode

Fixed Frequency Average Current Mode

Supplier's Site
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics - 38Y7867 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics
38Y7867
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics 38Y7867
PFC CONTROLLER, 100KHZ, 19.5V, SOIC-20; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, 100KHZ, 19.5V, SOIC-20; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site Datasheet
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics - 45Y5616 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics
45Y5616
Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics 45Y5616
PFC CONTROLLER, 100KHZ, 19.5V, SOIC-20; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, 100KHZ, 19.5V, SOIC-20; UVLO:14.5V; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L4981AD013TR
Power Factor Correction - PFC L4981AD013TR
Power Factor Correction - PFC Very High Power

Power Factor Correction - PFC Very High Power

Buy Now Datasheet
PFC (Power Factor Correction) - L4981AD013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4981AD013TR
PFC (Power Factor Correction) L4981AD013TR
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4981AD013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4981AD013TR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4981AD013TR
L4981A: Fixed Frequency Average

L4981A: Fixed Frequency Average

Supplier's Site
PMIC - PFC (Power Factor Correction) - L4981AD013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L4981AD013TR
PMIC - PFC (Power Factor Correction) L4981AD013TR
IC PFC CTR AVER CURR 100KHZ 20SO

IC PFC CTR AVER CURR 100KHZ 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 002290-L4981AD013TR 497-4562-1-ND 151471 38Y7867 L4981AD013TR L4981AD013TR L4981AD013TR L4981AD013TR
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L4981AD013TR PFC (Power Factor Correction) Power Factor Correction Pfc Controller, 100Khz, 19.5V, Soic-20; Uvlo Stmicroelectronics Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products