STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L4981AD L4981AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090412-L4981AD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38503DW; L4981BD; E-L4981AD013TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090412-L4981AD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38503DW; L4981BD; E-L4981AD013TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L4981AD
090412-L4981AD
PMIC - PMIC - PFC (Power Factor Correction) - L4981AD 090412-L4981AD
Manufacturer: STMicroelectronics Win Source Part Number: 090412-L4981AD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 14.5 V to 19.5V Alternative Parts (Cross-Reference): UCC38503DW; L4981BD; E-L4981AD013TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 090412-L4981AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 14.5 V to 19.5V
Alternative Parts (Cross-Reference): UCC38503DW; L4981BD; E-L4981AD013TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PFC (Power Factor Correction) - 497-1414-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-1414-5-ND
PFC (Power Factor Correction) 497-1414-5-ND
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
Power Factor Correction - 9208913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
9208913
Power Factor Correction 9208913
Power Factor Correction PWM 0.3mA 115KHz

Power Factor Correction PWM 0.3mA 115KHz

Supplier's Site
Power Factor Correction - 7147844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
7147844P
Power Factor Correction 7147844P
Power Factor Correction PWM 0.3mA 115KHz

Power Factor Correction PWM 0.3mA 115KHz

Supplier's Site
Power Factor Correction - 7147844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
7147844
Power Factor Correction 7147844
Power Factor Correction PWM 0.3mA 115KHz

Power Factor Correction PWM 0.3mA 115KHz

Supplier's Site
PFC (Power Factor Correction) - L4981AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4981AD
PFC (Power Factor Correction) L4981AD
PFC IC Average Current 100kHz 20-SO

PFC IC Average Current 100kHz 20-SO

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L4981AD - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L4981AD
PMIC - PFC (Power Factor Correction) L4981AD
IC PFC CTR AVER CURR 100KHZ 20SO

IC PFC CTR AVER CURR 100KHZ 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4981AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4981AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4981AD
IC PFC CTR AVER CURR 100KHZ 20SO

IC PFC CTR AVER CURR 100KHZ 20SO

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L4981AD
Power Factor Correction - PFC L4981AD
Power Factor Correction - PFC Very High Power

Power Factor Correction - PFC Very High Power

Buy Now Datasheet
Power Factor Corrector, 19.5V, Soic-20; Uvlo Stmicroelectronics - 89K1330 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Corrector, 19.5V, Soic-20; Uvlo Stmicroelectronics
89K1330
Power Factor Corrector, 19.5V, Soic-20; Uvlo Stmicroelectronics 89K1330
POWER FACTOR CORRECTOR, 19.5V, SOIC-20; UVLO:-; Supply Voltage Min:12V; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):- RoHS Compliant: Yes

POWER FACTOR CORRECTOR, 19.5V, SOIC-20; UVLO:-; Supply Voltage Min:12V; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 090412-L4981AD 497-1414-5-ND 9208913 L4981AD L4981AD L4981AD L4981AD 89K1330
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L4981AD PFC (Power Factor Correction) Power Factor Correction PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC Power Factor Corrector, 19.5V, Soic-20; Uvlo Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products