Power Factor Correction and PWM Controller 0.3mA 115kHz 20-Pin SO Tube Product overview: L4981AD from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3mA, 115kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.3mA, 115kHz, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-L4981AD can be used for catalog matching and distributor lookup.
IC PFC CTR AVER CURR 100KHZ 20SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-L4981AD | L4981AD |
| Product Name | 0.3mA 115kHz Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; SO | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) |
| Output Voltage | 0.8000 volts | |
| IOUT | 1.5 amps |