STMicroelectronics, Inc. PFC (Power Factor Correction) L4981A

Description
PFC IC Average Current 100kHz 20-DIP
Request a Quote Datasheet
Description
PFC IC Average Current 100kHz 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-3634-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-3634-5-ND
PFC (Power Factor Correction) 497-3634-5-ND
PFC IC Average Current 100kHz 20-DIP

PFC IC Average Current 100kHz 20-DIP

Buy Now Datasheet
Integrated Circuits(ICs) - 090422-L4981A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
090422-L4981A
Integrated Circuits(ICs) 090422-L4981A
Manufacturer: STMicroelectronics Win Source Part Number: 090422-L4981A Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 20-DIP (0.300" 7.62mm) Manufacturer Device Package: 20-DIP Standard Package: 20 Catalog: PFC (Power Factor Correction) Operating Supply Voltage: 14.5 V ~ 19.5V Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 100µA Alternative Parts (Cross-Reference): UC2854ANG4; MC33368P; EL4981A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 090422-L4981A
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 20-DIP (0.300" 7.62mm)
Manufacturer Device Package: 20-DIP
Standard Package: 20
Catalog: PFC (Power Factor Correction)
Operating Supply Voltage: 14.5 V ~ 19.5V
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 100µA
Alternative Parts (Cross-Reference): UC2854ANG4; MC33368P; EL4981A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
PFC (Power Factor Correction) - L4981A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L4981A
PFC (Power Factor Correction) L4981A
PFC IC Average Current 100kHz 20-DIP

PFC IC Average Current 100kHz 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L4981A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L4981A
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L4981A
IC PFC CTR AV CURR 100KHZ 20DIP

IC PFC CTR AV CURR 100KHZ 20DIP

Supplier's Site
PMIC - PFC (Power Factor Correction) - L4981A - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L4981A
PMIC - PFC (Power Factor Correction) L4981A
IC PFC CTR AV CURR 100KHZ 20DIP

IC PFC CTR AV CURR 100KHZ 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-3634-5-ND 090422-L4981A L4981A L4981A L4981A
Product Name PFC (Power Factor Correction) Integrated Circuits(ICs) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products