Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 002289-L4979MD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 20μA to 3mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Automotive Low Drop Voltage Regulator Product overview: L4979MD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979MD013TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 20SO
IC REG LINEAR 5V 150MA 20SO
LDO Voltage Regulators 5.0 Volt 0.5 Amp
IC REG LINEAR 5V 150MA 20SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-11646-6-ND | 002289-L4979MD013TR | 776-L4979MD013TR | L4979MD013TR | L4979MD013TR | L4979MD013TR | L4979MD013TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L4979MD013TR | Automotive Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; 20-SO | Other; SO | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |||
| Special Features | Over Temperature, Short Circuit | Enable, Reset, Watchdog | Enable, Reset, Watchdog |