STMicroelectronics, Inc. Automotive Voltage Regulator IC L4979MD

Description
Automotive Low Drop Voltage Regulator Product overview: L4979MD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Low Drop Voltage Regulator Product overview: L4979MD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Voltage Regulator IC
776-L4979MD
Automotive Voltage Regulator IC 776-L4979MD
Automotive Low Drop Voltage Regulator Product overview: L4979MD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979MD can be used for catalog matching and distributor lookup.

Automotive Low Drop Voltage Regulator Product overview: L4979MD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4979MD - 1051241-L4979MD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4979MD
1051241-L4979MD
PMIC - PMIC - Voltage Regulators - Linear - L4979MD 1051241-L4979MD
Manufacturer: STMicroelectronics Win Source Part Number: 1051241-L4979MD Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Maximum Input Voltage: 31V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 20μA to 3mA PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051241-L4979MD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Maximum Input Voltage: 31V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 20μA to 3mA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
L4979MD
LDO Voltage Regulators L4979MD
LDO Voltage Regulators 5.0 Volt 0.5 Amp

LDO Voltage Regulators 5.0 Volt 0.5 Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4979MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4979MD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4979MD
IC REG LINEAR 5V 150MA 20SO

IC REG LINEAR 5V 150MA 20SO

Supplier's Site
PMIC - Voltage Regulators - Linear - L4979MD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4979MD
PMIC - Voltage Regulators - Linear L4979MD
IC REG LINEAR 5V 150MA 20SO

IC REG LINEAR 5V 150MA 20SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L4979MD 1051241-L4979MD L4979MD L4979MD L4979MD
Product Name Automotive Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4979MD LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SO Other; 20-SO SOIC
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27510DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details