Manufacturer: STMicroelectronics
Win Source Part Number: 002288-L4979DTR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA to 3mA
Protection Operating Temperature: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG PROGR WATCHDOG 8SOIC Product overview: L4979DTR-E from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4979DTR-E can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
LDO Voltage Regulators LOW DROP VOLT REG
IC REG LINEAR 5V 150MA 8SO
IC REG LINEAR 5V 150MA 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 002288-L4979DTR-E | 776-L4979DTR-E | 497-11645-1-ND | L4979DTR-E | L4979DTR-E | L4979DTR-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L4979DTR-E | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-SO | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Life Cycle Stage | Maturity; Active |