STMicroelectronics Electronic Surplus - L4979D L4979D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194282-L4979D Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: L4979 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 31V Maximum Dropout Voltage: 0.4V at 150mA Current - Quiescent (Iq): 20μA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194282-L4979D Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: L4979 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 31V Maximum Dropout Voltage: 0.4V at 150mA Current - Quiescent (Iq): 20μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L4979D - 1194282-L4979D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L4979D
1194282-L4979D
Electronic Surplus - L4979D 1194282-L4979D
Manufacturer: STMicroelectronics Win Source Part Number: 1194282-L4979D Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: L4979 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 31V Maximum Dropout Voltage: 0.4V at 150mA Current - Quiescent (Iq): 20μA

Manufacturer: STMicroelectronics
Win Source Part Number: 1194282-L4979D
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: L4979
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 31V
Maximum Dropout Voltage: 0.4V at 150mA
Current - Quiescent (Iq): 20μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194282-L4979D
Product Name Electronic Surplus - L4979D
Unlock Full Specs
to access all available technical data