STMicroelectronics Voltage Regulators - Linear L4979D-E

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The L4979D-E is an automotive low dropout linear voltage regulator designed for applications requiring high precision and low quiescent current. It operates within a DC supply voltage range of 5.6 V to 31 V and can handle a maximum input voltage of 40 V. The device features a low dropout voltage of less than 0.5 V and provides an output current that is internally limited, ensuring protection against short circuits and thermal shutdown. This regulator is AEC-Q100 qualified, making it suitable for automotive applications. It offers a typical quiescent current of 6 µA when disabled, and maintains high output voltage accuracy of ±2% across a wide temperature range from -40 °C to 150 °C. Additional features include a reset circuit that senses output voltage down to 1 V, a programmable reset pulse delay, and a watchdog timer that can be configured with an external capacitor. The L4979D-E is available in SO-8 and SO-20 packages, making it versatile for various PCB layouts.

Datasheet Summary
Powered by GS/AI

The L4979D-E is an automotive low dropout linear voltage regulator designed for applications requiring high precision and low quiescent current. It operates within a DC supply voltage range of 5.6 V to 31 V and can handle a maximum input voltage of 40 V. The device features a low dropout voltage of less than 0.5 V and provides an output current that is internally limited, ensuring protection against short circuits and thermal shutdown. This regulator is AEC-Q100 qualified, making it suitable for automotive applications. It offers a typical quiescent current of 6 µA when disabled, and maintains high output voltage accuracy of ±2% across a wide temperature range from -40 °C to 150 °C. Additional features include a reset circuit that senses output voltage down to 1 V, a programmable reset pulse delay, and a watchdog timer that can be configured with an external capacitor. The L4979D-E is available in SO-8 and SO-20 packages, making it versatile for various PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L4979D-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L4979D-E
Voltage Regulators - Linear L4979D-E
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L4979D-E
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details