Manufacturer: STMicroelectronics
Win Source Part Number: 002287-L4978D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 50V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295"", 7.50mm Width)"
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 3.3 to 50V Step-Down
IC REG BUCK ADJ 2A 16SO
IC REG BUCK ADJUSTABLE 2A 16SO
IC REG BUCK ADJUSTABLE 2A 16SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 002287-L4978D013TR | 497-4559-2-ND | L4978D013TR | L4978D013TR | L4978D013TR | L4978D013TR | L4978D013TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4978D013TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |