"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 8-DIP (0.300"", 7.62mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 089623-L4978
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Standard Package: 50
Catalog: Buck (Step-Down) IC
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 300kHz
Voltage - Output (Max): 50V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 2A 8DIP
Switching Voltage Regulators 3.3 to 50V Step-Down
IC REG BUCK ADJUSTABLE 2A 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6701-5-ND | 089623-L4978 | L4978 | L4978 | L4978 | L4978 | L4978 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300" 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Output Voltage | 3.3 to 50 volts | 3.3 to 50 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |