STMicroelectronics Buck 55V 50V 2A Step-Down DC-DC Converter IC L4978

Description
DC-DC Buck Regulator, 55V In, 50V Out, 2A, Adjustable, DIP-8 Product overview: L4978 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 55V, 50V, 2A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 55V, 50V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4978 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC-DC Buck Regulator, 55V In, 50V Out, 2A, Adjustable, DIP-8 Product overview: L4978 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 55V, 50V, 2A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 55V, 50V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4978 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 55V 50V 2A Step-Down DC-DC Converter IC
739-L4978
Buck 55V 50V 2A Step-Down DC-DC Converter IC 739-L4978
DC-DC Buck Regulator, 55V In, 50V Out, 2A, Adjustable, DIP-8 Product overview: L4978 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 55V, 50V, 2A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 55V, 50V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4978 can be used for catalog matching and distributor lookup.

DC-DC Buck Regulator, 55V In, 50V Out, 2A, Adjustable, DIP-8 Product overview: L4978 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 55V, 50V, 2A, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 55V, 50V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4978 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L4978
Product Name Buck 55V 50V 2A Step-Down DC-DC Converter IC
Package Type Other; DIP
Output Voltage 50 volts
Input Voltage 55 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5042A - 930959-PT5042A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details