7A DC/DC Controller, 50V In, 40V Out, 500kHz Product overview: L4977A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 50V, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 50V, 40V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4977A can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 5.1 to 40V 7.0 Amp
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-L4977A | L4977A |
| Product Name | 7A 50V 40V Voltage Regulator IC | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 40 volts | |
| IOUT | 7 amps | |
| VIN | 50 volts |