STMicroelectronics Buck 1 A Step-Down DC-DC Converter IC L4976D013TR

Description
1 A step down switching regulator Product overview: L4976D013TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4976D013TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 A step down switching regulator Product overview: L4976D013TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4976D013TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1 A Step-Down DC-DC Converter IC
739-L4976D013TR
Buck 1 A Step-Down DC-DC Converter IC 739-L4976D013TR
1 A step down switching regulator Product overview: L4976D013TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4976D013TR can be used for catalog matching and distributor lookup.

1 A step down switching regulator Product overview: L4976D013TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4976D013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L4976D013TR
Product Name Buck 1 A Step-Down DC-DC Converter IC
Package Type Other; SO
Output Voltage 50 volts
Input Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226956P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
1.5A 40V 14V SOT-23 Boost DC-DC Converter IC - 739-LM2733XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers