"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 002286-L4976D013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO W
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 50V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): LMR16006XDDCR; E-L4976; L4976;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 3.3 to 50V Step-Down
IC REG BUCK ADJUSTABLE 1A 16SOIC
IC REG BUCK ADJUSTABLE 1A 16SOIC
IC REG BUCK ADJUSTABLE 1A 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-3360-6-ND | 002286-L4976D013TR | L4976D013TR | L4976D013TR | L4976D013TR | L4976D013TR | L4976D013TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4976D013TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; 16-SO W | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | ||
| Output Voltage | 0.5000 to 50 volts | 0.5000 volts | 0.5000 to 50 volts | 0.5000 volts | 0.5000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |