Manufacturer: STMicroelectronics
Win Source Part Number: 037405-L4976
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO W
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 50V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): LM5007MM/NOPB; E-L4976; L4976; LM5007MMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 1A 8DIP
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1A 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators 3.3 to 50V Step-Down
IC REG BUCK ADJUSTABLE 1A 8DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 037405-L4976 | L4976 | L4976 | L4976 | L4976 | L4976 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4976 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-SO W | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |