The L4973D5.1-013TR is a step-down switching regulator capable of delivering up to 3.5 A at a fixed output voltage of 5.1 V with a tolerance of ±1%. It operates with an input voltage range from 8 V to 55 V and can also be configured for adjustable output voltages from 5.1 V to 50 V. The device features an adjustable switching frequency of up to 300 kHz, ensuring high efficiency and fast switching times due to its internal power D-MOS transistor with a typical RDS(on) of 0.15 Ω. Key protective features include pulse-by-pulse current limiting, hiccup mode for short circuit protection, thermal shutdown, and output over-voltage protection. The L4973D5.1-013TR also supports voltage feed forward regulation, soft-start functionality, and an inhibit mode for zero current consumption. It is available in a SO-20 package suitable for surface mount applications, making it versatile for various electronic designs.
"Buck Switching Regulator IC Positive Adjustable (Fixed) 5.1V (5.1V) 1 Output 3.5A 20-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Fixed) 5.1V (5.1V) 1 Output 3.5A 20-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Fixed) 5.1V (5.1V) 1 Output 3.5A 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 002283-L4973D5.1-013
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Step-Down
Maximum Input Voltage: 55V
Nominal Output Voltage (Min/Fixed): 5.1V (5.1V)
Maximum Output Voltage: 50V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ/5.1V 3.5A 20SO
Buck Switching Regulator IC Positive Adjustable (Fixed) 5.1V (5.1V) 1 Output 3.5A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJ/5.1V 3.5A 20SO
IC REG BUCK ADJ/5.1V 3.5A 20SO
Switching Voltage Regulators 5.1V 3.5A Step-Down
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-3359-2-ND | 002283-L4973D5.1-013TR | L4973D5.1-013TR | L4973D5.1-013TR | L4973D5.1-013TR | L4973D5.1-013TR | L4973D5.1-013TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4973D5.1-013TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; 20-SO | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Output Voltage | 5.1 to 50 volts | 5.1 volts | 5.1 volts | 5.1 to 50 volts | 5.1 volts | ||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |