Manufacturer: STMicroelectronics
Win Source Part Number: 002279-L4972AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 5.1V
Maximum Output Voltage: 40V
Minimum Input Voltage: 15V
Alternative Parts (Cross-Reference): LM2676T-ADJ; L4972AD013TR; L4963D; L4972AD;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 2A 20-SOIC (0.295"", 7.50mm Width)"
2A DC/DC Switching Regulator, 50V In, 40V Out, SO, SM Product overview: L4972AD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 50V, 40V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4972AD can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 2A 20SO
IC REG BUCK ADJUSTABLE 2A 20SO
Switching Voltage Regulators 5.1 to 40V 2.0 Amp
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 2A 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 002279-L4972AD | 497-4207-5-ND | 739-L4972AD | L4972AD | L4972AD | L4972AD | L4972AD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4972AD | Voltage Regulators - DC DC Switching Regulators | 2A 50V 40V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; SO | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |