STMicroelectronics, Inc. Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics L4971D013TR

Description
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:3.3mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:3.3mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics - 07AH6677 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics
07AH6677
Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics 07AH6677
DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:3.3mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 300KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:1.5A; Output Voltage Min:3.3mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6677
Product Name Dc/dc Conv, Buck, 300Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details