Manufacturer: STMicroelectronics
Win Source Part Number: 1194274-L4964HT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4A
Family Name: L4964
Output Voltage: 5.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 15-Multiwatt
Output Voltage MAX: 28V
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): AP3003S-ADJTRE1; LA5779MP-E; LA5744MP;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194274-L4964HT |
| Product Name | Electronic Surplus - L4964HT |