Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Horizontal, Bent and Staggered Leads)
High current switching regulator Product overview: L4964HT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4964HT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 5.1 to 28V 4.0 Amp
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Horizontal, Bent and Staggered Leads)
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-7248-5-ND | 739-L4964HT | L4964HT | L4964HT | L4964HT | L4964HT | 761-L4964HT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A 15MULTIWATT |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Multiwatt-15 (Horizontal, Bent and Staggered Leads) | Other; Multiwatt-15 (Horizontal, Bent and Staggered Leads) | Other; Multiwatt-15 (Horizontal, Bent and Staggered Leads) | ||||
| Output Voltage | 5.1 to 28 volts | 38 volts | 5.1 to 28 volts | 5.1 volts | 38 volts | ||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |