Manufacturer: STMicroelectronics
Win Source Part Number: 002277-L4964
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5.1V
Maximum Output Voltage: 28V
Minimum Input Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Vertical, Bent and Staggered Leads)
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Vertical, Bent and Staggered Leads)
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 002277-L4964 | 497-1409-5-ND | L4964 | L4964 | L4964 | L4964 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4964 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 15-Multiwatt | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | ||
| Life Cycle Stage | Maturity; Active | Active | Last Shipments | |||
| Special Features | Multiple Outputs; Synchronous Rectification |