Manufacturer: STMicroelectronics
Win Source Part Number: 002275-L4963W
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 42kHz to 83kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 18-DIP
Purpose: Step-Down
Maximum Input Voltage: 46V
Nominal Output Voltage (Min/Fixed): 5.1V
Maximum Output Voltage: 36V
Minimum Input Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A 18-DIP (0.300"", 7.62mm)"
1.5A DC/DC Controller, 46V In, 36V Out, DIP Product overview: L4963W from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 46V, 36V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 46V, 36V, DIP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4963W can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A 18-DIP (0.300", 7.62mm)
IC REG BUCK ADJ 1.5A 18DIP
Switching Voltage Regulators 5.1 to 36V 1.5 Amp
IC REG BUCK ADJ 1.5A 18DIP
IC REG BUCK ADJ 1.5A 18DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 002275-L4963W | 497-6696-5-ND | 739-L4963W | L4963W | L4963W | L4963W | L4963W | L4963W |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4963W | Voltage Regulators - DC DC Switching Regulators | 1.5A 46V 36V DIP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | DIP; Other; 18-DIP | DIP; Other; "18-DIP (0.300"", 7.62mm)" | Other; DIP | DIP; Other; 18-DIP (0.300\", 7.62mm) | DIP; Other; 18-DIP (0.300", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |