Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A Heptawatt-7 (Horizontal, Bent and Staggered Leads)
DC/DC Controller, 46V In, 40V Out, 1.5A, 150kHz, Through Hole Product overview: L4962EH/A from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 46V, 40V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 46V, 40V, 1.5A, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4962EH/A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194272-L4962EH/A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Heptawatt-7 (Horizontal, Bent and Staggered Leads)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: L4962
Output Voltage: 5.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 7-HEPTAWATT
Output Voltage MAX: 40V
Input Voltage MIN: 9V
Voltage Input MAX: 46V
Alternative Parts (Cross-Reference): LM2670T-ADJHALF; LM25011MYX; LM25011MY;
Introduction Date: March 11, 1996
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A 7HEPTAWATT
IC REG BUCK ADJ 1.5A 7HEPTAWATT
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A Heptawatt-7 (Horizontal, Bent and Staggered Leads)
IC REG BUCK ADJ 1.5A 7HEPTAWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-7247-5-ND | 739-L4962EH/A | 1194272-L4962EH/A | L4962EH/A | L4962EH/A | L4962EH/A | L4962EH/A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Through-Hole 46V 40V 1.5A Voltage Regulator IC | Electronic Surplus - L4962EH/A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Heptawatt-7 (Horizontal, Bent and Staggered Leads) | Other; Heptawatt-7 (Horizontal, Bent and Staggered Leads) | Other; Heptawatt-7 (Horizontal, Bent and Staggered Leads) | Other; Heptawatt-7 (Horizontal, Bent and Staggered Leads) | |||
| Output Voltage | 5.1 to 40 volts | 40 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 to 40 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |