Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A Heptawatt-7 (Vertical, Bent and Staggered Leads)
Switching Voltage Regulators 5.0 to 40V Step-Down
IC REG BUCK ADJ 1.5A 7HEPTAWATT
IC REG BUCK ADJ 1.5A 7HEPTAWATT
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A Heptawatt-7 (Vertical, Bent and Staggered Leads)
IC REG BUCK ADJ 1.5A 7HEPTAWATT
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2943-5-ND | L4962E/A | L4962E/A | L4962E/A | L4962E/A | L4962E/A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | |||
| Output Voltage | 5.1 to 40 volts | 5.1 volts | 5.1 volts | 5.1 to 40 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |