Manufacturer: STMicroelectronics
Win Source Part Number: 038526-L4962A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PowerDIP
Purpose: Step-Down
Maximum Input Voltage: 46V
Nominal Output Voltage (Min/Fixed): 5.1V
Maximum Output Voltage: 40V
Minimum Input Voltage: 9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 038526-L4962A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L4962A |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 16-PowerDIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |