"Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A 16-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 1.5A 16-DIP (0.300", 7.62mm)
IC REG BUCK ADJ 1.5A 16DIP
Switching Voltage Regulators 5.0 to 40V Step-Down
IC REG BUCK ADJ 1.5A 16DIP
IC REG BUCK ADJ 1.5A 16DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-1407-5-ND | L4962/A | L4962/A | L4962/A | L4962/A | L4962/A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | DIP; Other; "16-PowerDIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | |||
| Output Voltage | 5.1 to 40 volts | 5.1 to 40 volts | 5.1 volts | 5.1 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |