2.5A DC/DC Controller, 40V Output, 9-46V In, 150kHz Product overview: L4960 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 40V, 46V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 40V, 46V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L4960 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 090311-L4960
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Heptawatt-7 (Vertical Bent and Staggered Leads)
Manufacturer Device Package: 7-HEPTAWATT
Standard Package: 50
Catalog: Buck (Step-Down) IC
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 150kHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 9V
Voltage - Input (Max): 46V
Voltage - Output (Min/Fixed): 5.1V
Synchronous Rectifier: No
Family Name: L4960
Alternative Parts (Cross-Reference): MAX17686ATB+T; LM78S40C MDA/NOPB; MIC4680YM; LM2673T-ADJ/NOPB;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 2.5A Heptawatt-7 (Vertical, Bent and Staggered Leads)
Switching Voltage Regulators 5.1 to 40V 2.5 Amp
IC REG BUCK ADJ 2.5A 7HEPTAWATT
IC REG BUCK ADJ 2.5A 7HEPTAWATT
IC REG BUCK ADJ 2.5A 7HEPTAWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-L4960 | 090311-L4960 | L4960 | L4960 | L4960 | L4960 | L4960 |
| Product Name | 2.5A 40V 46V Voltage Regulator IC | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 40 volts | 5.1 to 40 volts | 5.1 volts | 5.1 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| VIN | 46 volts | 9 to 46 volts | 46 volts | ||||
| fsw | 150 kHz | 100 to 150 kHz | 100 kHz | 100 to 150 kHz | 100 to 150 kHz |