STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L4959 L4959

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194268-L4959 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: Multiwatt-11 (Vertical, Bent and Staggered Leads) Applications: Converter, Home Audio System Voltage - Output: 5.6V, 8.6V, 12V Voltage - Input: 15 V ~ 30 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: L4959 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 11-Multiwatt Introduction Date: January 26, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194268-L4959 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: Multiwatt-11 (Vertical, Bent and Staggered Leads) Applications: Converter, Home Audio System Voltage - Output: 5.6V, 8.6V, 12V Voltage - Input: 15 V ~ 30 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: L4959 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 11-Multiwatt Introduction Date: January 26, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L4959 - 1194268-L4959 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L4959
1194268-L4959
PMIC - PMIC - Voltage Regulators - Special Purpose - L4959 1194268-L4959
Manufacturer: STMicroelectronics Win Source Part Number: 1194268-L4959 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: Multiwatt-11 (Vertical, Bent and Staggered Leads) Applications: Converter, Home Audio System Voltage - Output: 5.6V, 8.6V, 12V Voltage - Input: 15 V ~ 30 V Number of Outputs: 4 Part Status: Obsolete(EOL) Family Name: L4959 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 11-Multiwatt Introduction Date: January 26, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194268-L4959
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Applications: Converter, Home Audio System
Voltage - Output: 5.6V, 8.6V, 12V
Voltage - Input: 15 V ~ 30 V
Number of Outputs: 4
Part Status: Obsolete(EOL)
Family Name: L4959
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 11-Multiwatt
Introduction Date: January 26, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-L4959
Power Management IC 750-L4959
SPECIALTY ANALOG CIRCUIT, PZFM11, MULTIWATT-11 Product overview: L4959 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L4959 can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PZFM11, MULTIWATT-11 Product overview: L4959 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L4959 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L4959 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L4959
PMIC - Voltage Regulators - Special Purpose L4959
IC REG AUDIO 4OUT 11MULTIWATT

IC REG AUDIO 4OUT 11MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1194268-L4959 750-L4959 L4959
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L4959 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Multiwatt-11 (Vertical, Bent and Staggered Leads) Other; Multiwatt-11 (Vertical, Bent and Staggered Leads)
Special Features Multiple Outputs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details