STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L4953G L4953G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 72691-L4953G Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 11 V to 18 V Output Voltage: 5V, 9.2V, 16V Categories: Integrated Circuits Status: Active Case / Package: 15-Multiwatt Alternative Parts (Cross-Reference): ISL95855IRTZ; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 72691-L4953G Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 11 V to 18 V Output Voltage: 5V, 9.2V, 16V Categories: Integrated Circuits Status: Active Case / Package: 15-Multiwatt Alternative Parts (Cross-Reference): ISL95855IRTZ; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L4953G - 72691-L4953G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L4953G
72691-L4953G
PMIC - PMIC - Voltage Regulators - Special Purpose - L4953G 72691-L4953G
Manufacturer: STMicroelectronics Win Source Part Number: 72691-L4953G Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 11 V to 18 V Output Voltage: 5V, 9.2V, 16V Categories: Integrated Circuits Status: Active Case / Package: 15-Multiwatt Alternative Parts (Cross-Reference): ISL95855IRTZ; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 72691-L4953G
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: Through Hole
Voltage - Input: 11 V to 18 V
Output Voltage: 5V, 9.2V, 16V
Categories: Integrated Circuits
Status: Active
Case / Package: 15-Multiwatt
Alternative Parts (Cross-Reference): ISL95855IRTZ;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-L4953G
Voltage Regulator IC 750-L4953G
Voltage regulator with backup and reset, ignition comparator and low voltage warning Product overview: L4953G from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L4953G can be used for catalog matching and distributor lookup.

Voltage regulator with backup and reset, ignition comparator and low voltage warning Product overview: L4953G from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L4953G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L4953G
Linear Voltage Regulators L4953G
Linear Voltage Regulators 3-Output 9.2/5/5V

Linear Voltage Regulators 3-Output 9.2/5/5V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L4953G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L4953G
PMIC - Voltage Regulators - Special Purpose L4953G
IC REG CONV CAR AUD 15MULTIWATT

IC REG CONV CAR AUD 15MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 72691-L4953G 750-L4953G L4953G L4953G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L4953G Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 15-Multiwatt Other; Multiwatt-15 (Vertical, Bent and Staggered Leads)
Output Voltage 5 to 16 volts 16 volts
Output Voltage Type Fixed
IOUT 1 amps
Unlock Full Specs
to access all available technical data